Texas Instruments SN74LS09 Quad 2-input positive-AND gates with open collector outputs SN74LS09DG4

Description
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS09 Quad 2-input positive-AND gates with open collector outputs - SN74LS09DG4 - Texas Instruments
Dallas, TX, United States
SN74LS09 Quad 2-input positive-AND gates with open collector outputs
SN74LS09DG4
SN74LS09 Quad 2-input positive-AND gates with open collector outputs SN74LS09DG4
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V 8mA SOIC Logic IC
705-SN74LS09DG4
5V 8mA SOIC Logic IC 705-SN74LS09DG4
4-ch 2-input Bipolar AND Gate IC, 5V, 8mA, 35ns, SOIC Product overview: SN74LS09DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS09DG4 can be used for catalog matching and distributor lookup.

4-ch 2-input Bipolar AND Gate IC, 5V, 8mA, 35ns, SOIC Product overview: SN74LS09DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS09DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257785-SN74LS09DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257785-SN74LS09DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257785-SN74LS09DG4
Win Source Part Number: 1257785-SN74LS09DG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 35ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LS09DG4,21 56-SN74LS09DG4 Base Product Number: 74LS09

Win Source Part Number: 1257785-SN74LS09DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 35ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LS09DG4,2156-SN74LS09DG4
Base Product Number: 74LS09

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS09DG4
Logic Gates SN74LS09DG4
Logic Gates Quad 2 input pos AND gates

Logic Gates Quad 2 input pos AND gates

Buy Now Datasheet
Gates and Inverters - SN74LS09DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS09DG4
Gates and Inverters SN74LS09DG4
AND Gate IC 4 Channel Open Collector 14-SOIC

AND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS09DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS09DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS09DG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS09DG4 705-SN74LS09DG4 1257785-SN74LS09DG4 SN74LS09DG4 SN74LS09DG4 SN74LS09DG4
Product Name SN74LS09 Quad 2-input positive-AND gates with open collector outputs 5V 8mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND; AND Gate AND
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family LS
Propagation Delay 35 ns 35 ns 35 ns
Operating Current 0.0048 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers