Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082333-SN74LS08DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
4-Input Bipolar AND Gate IC, 5V, SOIC, 20ns Product overview: SN74LS08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS08DR can be used for catalog matching and distributor lookup.
Logic Gates Quadruple 2-Input Positive-AND Gates
4.75V~5.25V 4 20ns@5V,15pF AND Gate SOIC-14 Gates ROHS
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS08DR | 296-14879-6-ND | 082333-SN74LS08DR | 705-SN74LS08DR | SN74LS08DR | SN74LS08DR | SN74LS08DR | SN74LS08DR | SN74LS08DR | SN74LS08DR |
| Product Name | SN74LS08 Quadruple 2-Input Positive-AND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LS08DR | 5V SOIC Logic IC | Gates and Inverters | Logic Gates | Logic ICs >> Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND GATE | AND; AND Gate | AND | AND; AND Gate | AND | NOT; AND | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 5.25V | 4.75V ~ 5.25V | 4.75V~5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||
| Logic Family | LS | |||||||||
| Propagation Delay | 25 ns | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | ||||
| Operating Current | 0.0210 mA | 8 mA | 8 mA |