Texas Instruments SN74LS08 Quadruple 2-Input Positive-AND Gates SN74LS08D

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS08 Quadruple 2-Input Positive-AND Gates - SN74LS08D - Texas Instruments
Dallas, TX, United States
SN74LS08 Quadruple 2-Input Positive-AND Gates
SN74LS08D
SN74LS08 Quadruple 2-Input Positive-AND Gates SN74LS08D
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic Gates - 6632375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6632375
Logic Gates 6632375
AND Gate Quad 2-IN Bipolar 14-Pin SOIC

AND Gate Quad 2-IN Bipolar 14-Pin SOIC

Supplier's Site
Logic Gates - 6632375P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6632375P
Logic Gates 6632375P
AND Gate Quad 2-IN Bipolar 14-Pin SOIC

AND Gate Quad 2-IN Bipolar 14-Pin SOIC

Supplier's Site
Gates and Inverters - 296-1632-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1632-5-ND
Gates and Inverters 296-1632-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74LS08D - Rochester Electronics
Newburyport, MA, United States
AND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

AND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74LS08D
5V SOIC Logic IC 705-SN74LS08D
4-Ch Bipolar AND Gate IC, 5V, 2-Input, SOIC Product overview: SN74LS08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS08D can be used for catalog matching and distributor lookup.

4-Ch Bipolar AND Gate IC, 5V, 2-Input, SOIC Product overview: SN74LS08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS08D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS08D - 082332-SN74LS08D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS08D
082332-SN74LS08D
Logic - Logic - Gates and Inverters - SN74LS08D 082332-SN74LS08D
Manufacturer: Texas Instruments Win Source Part Number: 082332-SN74LS08D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082332-SN74LS08D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - SN74LS08D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS08D
Gates and Inverters SN74LS08D
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments - 08F6633 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments
08F6633
Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments 08F6633
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LS08; Logic IC Family:74LS; Supply Voltage Min:4.75V; Output Current:8mA RoHS Compliant: Yes

QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LS08; Logic IC Family:74LS; Supply Voltage Min:4.75V; Output Current:8mA RoHS Compliant: Yes

Supplier's Site
Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments - 26AJ9435 - Newark, An Avnet Company
Chicago, IL, United States
Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
26AJ9435
Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments 26AJ9435
IC, AND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74LS08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, AND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74LS08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LS08D - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS08D
Gates and Inverters SN74LS08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS08D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS08D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS08D
Logic Gates SN74LS08D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS08D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS08D
Logic - Gates and Inverters SN74LS08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS08D 6632375 6632375P 296-1632-5-ND SN74LS08D 705-SN74LS08D 082332-SN74LS08D SN74LS08D 08F6633 26AJ9435 SN74LS08D SN74LS08D SN74LS08D SN74LS08D
Product Name SN74LS08 Quadruple 2-Input Positive-AND Gates Logic Gates Logic Gates Gates and Inverters 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS08D Gates and Inverters Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type AND AND; And AND; AND AND AND AND; AND GATE NOT; AND; AND Gate AND; AND Gate AND; AND AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 5.25 v 4.75V ~ 5.25V 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS And AND TTL
Propagation Delay 25 ns 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Current 0.0210 mA 8 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS09FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers