Quad 2-input positive-NAND gates with open collector outputs 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 007073-SN74LS03N
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
NAND Gate IC 4 Channel Open Collector 14-PDIP
SN74LS03N - Quadruple 2-Input Positive-NAND Gates with Open-Collector Outputs
IC GATE NAND OPEN 4CH 2-IN 14DIP
IC GATE NAND 4CH 2-INP 14DIP
IC, LOGIC, 74LS, NAND GATE; Logic Family / Base Number:74LS03; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; RoHS Compliant: Yes
NAND Gate IC 4 Channel Open Collector 14-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS03N | 007073-SN74LS03N | 296-3620-5-ND | SN74LS03N | SN74LS03N | SN74LS03N | SN74LS03N | 29AH7566 | SN74LS03N |
| Product Name | SN74LS03 Quad 2-input positive-NAND gates with open collector outputs | Logic - Logic - Gates and Inverters - SN74LS03N | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Logic, 74Ls, Nand Gate; Logic Family / Base Number Texas Instruments | Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | AND; NAND; OR | NOT; NAND | NAND | NAND; NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 5.25V | 4.75V ~ 5.25V | |||
| Logic Family | LS | ||||||||
| Propagation Delay | 45 ns | 32 ns | 32 ns | ||||||
| Operating Current | 0.0220 mA | 8 mA | 16 mA |