Texas Instruments SN74LS02 Quad 2-input positive-NOR gates SN74LS02NSR

Description
Quad 2-input positive-NOR gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS02 Quad 2-input positive-NOR gates - SN74LS02NSR - Texas Instruments
Dallas, TX, United States
SN74LS02 Quad 2-input positive-NOR gates
SN74LS02NSR
SN74LS02 Quad 2-input positive-NOR gates SN74LS02NSR
Quad 2-input positive-NOR gates 14-SO 0 to 70

Quad 2-input positive-NOR gates 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS02NSR - 030166-SN74LS02NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS02NSR
030166-SN74LS02NSR
Logic - Logic - Gates and Inverters - SN74LS02NSR 030166-SN74LS02NSR
Manufacturer: Texas Instruments Win Source Part Number: 030166-SN74LS02NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030166-SN74LS02NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LS02NSR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.25V Logic IC
705-SN74LS02NSR
5.25V Logic IC 705-SN74LS02NSR
4-Ch 2-Input NOR Gate IC, 4.75-5.25V, 15ns, SOP Product overview: SN74LS02NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS02NSR can be used for catalog matching and distributor lookup.

4-Ch 2-Input NOR Gate IC, 4.75-5.25V, 15ns, SOP Product overview: SN74LS02NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS02NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3618-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3618-1-ND
Gates and Inverters 296-3618-1-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-3618-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3618-6-ND
Gates and Inverters 296-3618-6-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-3618-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3618-2-ND
Gates and Inverters 296-3618-2-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS02NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS02NSR
Logic - Gates and Inverters SN74LS02NSR
IC GATE NOR 4CH 2-INP 14SOP

IC GATE NOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS02NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS02NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS02NSR
IC GATE NOR 4CH 2-INP 14SO

IC GATE NOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74LS02NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS02NSR
Gates and Inverters SN74LS02NSR
IC GATE NOR 4CH 2-INP 14SOP

IC GATE NOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74LS02NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS02NSR
Gates and Inverters SN74LS02NSR
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LS02NSR
Logic Gates SN74LS02NSR
Logic Gates Quad 2-input Positive-NOR gates

Logic Gates Quad 2-input Positive-NOR gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS02NSR 030166-SN74LS02NSR SN74LS02NSR 705-SN74LS02NSR 296-3618-1-ND SN74LS02NSR SN74LS02NSR SN74LS02NSR SN74LS02NSR SN74LS02NSR
Product Name SN74LS02 Quad 2-input positive-NOR gates Logic - Logic - Gates and Inverters - SN74LS02NSR 5.25V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR NOT; NOR NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 22 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0270 mA 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers