Texas Instruments SN74LS02 Quad 2-input positive-NOR gates SN74LS02DR

Description
Quad 2-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS02 Quad 2-input positive-NOR gates - SN74LS02DR - Texas Instruments
Dallas, TX, United States
SN74LS02 Quad 2-input positive-NOR gates
SN74LS02DR
SN74LS02 Quad 2-input positive-NOR gates SN74LS02DR
Quad 2-input positive-NOR gates 14-SOIC 0 to 70

Quad 2-input positive-NOR gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74LS02DR
5V SOIC Logic IC 705-SN74LS02DR
4-ch 2-input NOR Gate IC, 5V, 15ns, SOIC, Bipolar Product overview: SN74LS02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS02DR can be used for catalog matching and distributor lookup.

4-ch 2-input NOR Gate IC, 5V, 15ns, SOIC, Bipolar Product overview: SN74LS02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS02DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14874-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14874-6-ND
Gates and Inverters 296-14874-6-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14874-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14874-2-ND
Gates and Inverters 296-14874-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14874-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14874-1-ND
Gates and Inverters 296-14874-1-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS02DR - 030165-SN74LS02DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS02DR
030165-SN74LS02DR
Logic - Logic - Gates and Inverters - SN74LS02DR 030165-SN74LS02DR
Manufacturer: Texas Instruments Win Source Part Number: 030165-SN74LS02DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030165-SN74LS02DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74LS02DR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LS02DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS02DR
Gates and Inverters SN74LS02DR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS02DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS02DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS02DR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LS02DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS02DR
Gates and Inverters SN74LS02DR
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LS02DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS02DR
Logic - Gates and Inverters SN74LS02DR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS02DR
Logic Gates SN74LS02DR
Logic Gates Quad 2-input Positive-NOR gates

Logic Gates Quad 2-input Positive-NOR gates

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LS02DR
Logic ICs >> Gates SN74LS02DR
4.75V~5.25V 4 15ns@5V,15pF NORGate SOIC-14 Gates ROHS

4.75V~5.25V 4 15ns@5V,15pF NORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS02DR 705-SN74LS02DR 296-14874-6-ND 030165-SN74LS02DR SN74LS02DR SN74LS02DR SN74LS02DR SN74LS02DR SN74LS02DR SN74LS02DR SN74LS02DR
Product Name SN74LS02 Quad 2-input positive-NOR gates 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS02DR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Logic ICs >> Gates
Gate Type NOR NOR; NOR GATE NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V~5.25V
Logic Family LS TTL
Propagation Delay 22 ns 15 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0270 mA 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers