Texas Instruments SN74LS02 Quad 2-input positive-NOR gates SN74LS02D

Description
Quad 2-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS02 Quad 2-input positive-NOR gates - SN74LS02D - Texas Instruments
Dallas, TX, United States
SN74LS02 Quad 2-input positive-NOR gates
SN74LS02D
SN74LS02 Quad 2-input positive-NOR gates SN74LS02D
Quad 2-input positive-NOR gates 14-SOIC 0 to 70

Quad 2-input positive-NOR gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS02D - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS02D - 101894-SN74LS02D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS02D
101894-SN74LS02D
Logic - Logic - Gates and Inverters - SN74LS02D 101894-SN74LS02D
Manufacturer: Texas Instruments Win Source Part Number: 101894-SN74LS02D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 101894-SN74LS02D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-3617-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3617-5-ND
Gates and Inverters 296-3617-5-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic IC - 16791395 - Radwell International
Willingboro, NJ, United States
Logic IC
16791395
Logic IC 16791395
LOGIC GATE IC, SINGLE-FUNCTION, LOGIC FAMILY / BASE NUMBER: 74LS02, 4-GATE, 2 X INPUT, 1 X OUTPUT, OUTPUT CURRENT: 8 MA, SUPPLY VOLTAGE: 4.75-5.35 V, CASE: SOIC-14, OPERATING TEMPERATURE: 0 TO 70 °C, 14-PIN. FREE 2 YEAR RADWELL WARRANTY

LOGIC GATE IC, SINGLE-FUNCTION, LOGIC FAMILY / BASE NUMBER: 74LS02, 4-GATE, 2 X INPUT, 1 X OUTPUT, OUTPUT CURRENT: 8 MA, SUPPLY VOLTAGE: 4.75-5.35 V, CASE: SOIC-14, OPERATING TEMPERATURE: 0 TO 70 °C, 14-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Sm, Logic, 74Ls, Nor Gate; Logic Family / Base Number Texas Instruments - 26AJ9432 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74Ls, Nor Gate; Logic Family / Base Number Texas Instruments
26AJ9432
Ic, Sm, Logic, 74Ls, Nor Gate; Logic Family / Base Number Texas Instruments 26AJ9432
IC, SM, LOGIC, 74LS, NOR GATE; Logic Family / Base Number:74LS02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, SM, LOGIC, 74LS, NOR GATE; Logic Family / Base Number:74LS02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LS02D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS02D
Gates and Inverters SN74LS02D
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LS02D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS02D
Logic - Gates and Inverters SN74LS02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS02D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS02D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS02D
Logic Gates SN74LS02D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Radwell International Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS02D SN74LS02D 101894-SN74LS02D 296-3617-5-ND 16791395 26AJ9432 SN74LS02D SN74LS02D SN74LS02D SN74LS02D
Product Name SN74LS02 Quad 2-input positive-NOR gates Logic - Logic - Gates and Inverters - SN74LS02D Gates and Inverters Logic IC Ic, Sm, Logic, 74Ls, Nor Gate; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 22 ns 15 ns 15 ns
Operating Current 0.0270 mA 8 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers