Texas Instruments SN74LS00 Quad 2-input positive-NAND gates SN74LS00PSR

Description
Quad 2-input positive-NAND gates 8-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 8-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS00 Quad 2-input positive-NAND gates - SN74LS00PSR - Texas Instruments
Dallas, TX, United States
SN74LS00 Quad 2-input positive-NAND gates
SN74LS00PSR
SN74LS00 Quad 2-input positive-NAND gates SN74LS00PSR
Quad 2-input positive-NAND gates 8-SO 0 to 70

Quad 2-input positive-NAND gates 8-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS00PSR - 1254797-SN74LS00PSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS00PSR
1254797-SN74LS00PSR
Logic - Logic - Gates and Inverters - SN74LS00PSR 1254797-SN74LS00PSR
Manufacturer: Texas Instruments Win Source Part Number: 1254797-SN74LS00PSR Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LS00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): DM74LS00MX; SN74LS37N; SN74LS00MG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254797-SN74LS00PSR
Series: 74LS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): DM74LS00MX; SN74LS37N; SN74LS00MG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74LS00PSR
5V Logic IC 705-SN74LS00PSR
4-Bit NAND Gate IC, 5V, 2-Input, 15ns, SOP, Bipolar Product overview: SN74LS00PSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00PSR can be used for catalog matching and distributor lookup.

4-Bit NAND Gate IC, 5V, 2-Input, 15ns, SOP, Bipolar Product overview: SN74LS00PSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00PSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-13220-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13220-6-ND
Gates and Inverters 296-13220-6-ND
NAND Gate IC 2 Channel 8-SO

NAND Gate IC 2 Channel 8-SO

Buy Now Datasheet
Gates and Inverters - 296-13220-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13220-1-ND
Gates and Inverters 296-13220-1-ND
NAND Gate IC 2 Channel 8-SO

NAND Gate IC 2 Channel 8-SO

Buy Now Datasheet
Gates and Inverters - 296-13220-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13220-2-ND
Gates and Inverters 296-13220-2-ND
NAND Gate IC 2 Channel 8-SO

NAND Gate IC 2 Channel 8-SO

Buy Now Datasheet
 - SN74LS00PSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO8

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS00PSR
Logic Gates SN74LS00PSR
Logic Gates Quad 2-In Pos NAND

Logic Gates Quad 2-In Pos NAND

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS00PSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS00PSR
Logic - Gates and Inverters SN74LS00PSR
IC GATE NAND 2CH 2-INP 8SO

IC GATE NAND 2CH 2-INP 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS00PSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS00PSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS00PSR
IC GATE NAND 2CH 2-INP 8SO

IC GATE NAND 2CH 2-INP 8SO

Supplier's Site
Gates and Inverters - SN74LS00PSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS00PSR
Gates and Inverters SN74LS00PSR
NAND Gate IC 2 Channel 8-SO

NAND Gate IC 2 Channel 8-SO

Buy Now
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LS00PSR
Logic ICs >> Gates SN74LS00PSR
4.75V~5.25V 2 15ns@5V,15pF NAND Gates SOIC-8-208mil Gates ROHS

4.75V~5.25V 2 15ns@5V,15pF NAND Gates SOIC-8-208mil Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS00PSR 1254797-SN74LS00PSR 705-SN74LS00PSR 296-13220-6-ND SN74LS00PSR SN74LS00PSR SN74LS00PSR SN74LS00PSR SN74LS00PSR SN74LS00PSR
Product Name SN74LS00 Quad 2-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74LS00PSR 5V Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND AND; NAND NOT; NAND NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V 4.75V~5.25V
Logic Family LS TTL
Propagation Delay 22 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0220 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details