Texas Instruments SN74LS00 Quad 2-input positive-NAND gates SN74LS00N

Description
Quad 2-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS00 Quad 2-input positive-NAND gates - SN74LS00N - Texas Instruments
Dallas, TX, United States
SN74LS00 Quad 2-input positive-NAND gates
SN74LS00N
SN74LS00 Quad 2-input positive-NAND gates SN74LS00N
Quad 2-input positive-NAND gates 14-PDIP 0 to 70

Quad 2-input positive-NAND gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS00N - 007069-SN74LS00N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS00N
007069-SN74LS00N
Logic - Logic - Gates and Inverters - SN74LS00N 007069-SN74LS00N
Manufacturer: Texas Instruments Win Source Part Number: 007069-SN74LS00N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): HD74LS00P; SN74LS00NG; DM74LS00N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 007069-SN74LS00N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): HD74LS00P; SN74LS00NG; DM74LS00N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Gates and Inverters - 296-1626-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1626-ND
Gates and Inverters 296-1626-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic Gates - 3685884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
3685884
Logic Gates 3685884
Quad 2 i/p NAND gate,SN74LS00N 25pcs

Quad 2 i/p NAND gate,SN74LS00N 25pcs

Supplier's Site
Logic Gates - 307480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307480
Logic Gates 307480
Quad 2 i/p NAND gate,SN74LS00N DIP14

Quad 2 i/p NAND gate,SN74LS00N DIP14

Supplier's Site
Logic Gates - 307480P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307480P
Logic Gates 307480P
Quad 2 i/p NAND gate,SN74LS00N DIP14

Quad 2 i/p NAND gate,SN74LS00N DIP14

Supplier's Site
Singapore, Singapore
5V Logic IC
705-SN74LS00N
5V Logic IC 705-SN74LS00N
4-ch 2-input NAND Gate IC, 5V, 15ns, PDIP Product overview: SN74LS00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00N can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 5V, 15ns, PDIP Product overview: SN74LS00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LS00N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS00N
Logic - Gates and Inverters SN74LS00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS00N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS00N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74LS00N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS00N
Gates and Inverters SN74LS00N
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LS00N
Logic Gates SN74LS00N
Logic Gates Quad 2-In Pos NAND

Logic Gates Quad 2-In Pos NAND

Buy Now Datasheet
Gates and Inverters - SN74LS00N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS00N
Gates and Inverters SN74LS00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Quad Nand Gate, 2I/p, 22Ns, Dip-14; Logic Function Texas Instruments - 60K6847 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, 22Ns, Dip-14; Logic Function Texas Instruments
60K6847
Quad Nand Gate, 2I/p, 22Ns, Dip-14; Logic Function Texas Instruments 60K6847
QUAD NAND GATE, 2I/P, 22NS, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS00; Logic IC Family:74LS; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: Yes

QUAD NAND GATE, 2I/P, 22NS, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS00; Logic IC Family:74LS; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Logic, Quad 2-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments - 64AH1535 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments
64AH1535
Logic, Quad 2-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments 64AH1535
LOGIC, QUAD 2-IN NAND GATE, 14DIP; Logic Family / Base Number:74LS00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:-; Supply Voltage Max:-; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; RoHS Compliant: Yes

LOGIC, QUAD 2-IN NAND GATE, 14DIP; Logic Family / Base Number:74LS00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:-; Supply Voltage Max:-; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; RoHS Compliant: Yes

Supplier's Site
Logic IC - 16647650 - Radwell International
Willingboro, NJ, United States
Logic IC
16647650
Logic IC 16647650
GATE CHIP, NAND, 2 INPUT, 4.75 TO 5.25 V, POSITIVE, 4 CHANNEL, 14 PIN, 0 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

GATE CHIP, NAND, 2 INPUT, 4.75 TO 5.25 V, POSITIVE, 4 CHANNEL, 14 PIN, 0 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS00N 007069-SN74LS00N 296-1626-ND 3685884 307480 307480P 705-SN74LS00N SN74LS00N SN74LS00N SN74LS00N SN74LS00N SN74LS00N 60K6847 64AH1535 16647650
Product Name SN74LS00 Quad 2-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74LS00N Gates and Inverters Logic Gates Logic Gates Logic Gates 5V Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Quad Nand Gate, 2I/p, 22Ns, Dip-14; Logic Function Texas Instruments Logic, Quad 2-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic IC
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND; Nand AND; NAND; Nand AND; NAND; NAND NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate NAND; NAND Gate NAND; NAND NAND
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25 v 5.25 v 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family LS Nand CMOS; Nand NAND
Propagation Delay 22 ns 15 ns 15 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0220 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-87549012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54S64DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers