Quad 2-input positive-NAND gates 14-SOIC 0 to 70
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Quad 2 input pos NAND gates
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS00DG4 | SN74LS00DG4-ND | SN74LS00DG4 | SN74LS00DG4 | SN74LS00DG4 | SN74LS00DG4 |
| Product Name | SN74LS00 Quad 2-input positive-NAND gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||
| Logic Family | LS | |||||
| Propagation Delay | 22 ns | 15 ns | ||||
| Operating Current | 0.0220 mA | 8 mA |