Texas Instruments SN74LS00 Quad 2-input positive-NAND gates SN74LS00D

Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS00 Quad 2-input positive-NAND gates - SN74LS00D - Texas Instruments
Dallas, TX, United States
SN74LS00 Quad 2-input positive-NAND gates
SN74LS00D
SN74LS00 Quad 2-input positive-NAND gates SN74LS00D
Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS00D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS00D - 084092-SN74LS00D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS00D
084092-SN74LS00D
Logic - Logic - Gates and Inverters - SN74LS00D 084092-SN74LS00D
Manufacturer: Texas Instruments Win Source Part Number: 084092-SN74LS00D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 084092-SN74LS00D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-3614-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3614-5-ND
Gates and Inverters 296-3614-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LS00D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS00D
Gates and Inverters SN74LS00D
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LS00D
Logic Gates SN74LS00D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS00D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS00D
Logic - Gates and Inverters SN74LS00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS00D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS00D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Quad 2-Input Positive-Nand Ga, Smd; Logic Family / Base Number Texas Instruments - 33AH4880 - Newark, An Avnet Company
Chicago, IL, United States
Quad 2-Input Positive-Nand Ga, Smd; Logic Family / Base Number Texas Instruments
33AH4880
Quad 2-Input Positive-Nand Ga, Smd; Logic Family / Base Number Texas Instruments 33AH4880
QUAD 2-INPUT POSITIVE-NAND GA, SMD; Logic Family / Base Number:74LS00; Logic Type:NAND; Output Current:16mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

QUAD 2-INPUT POSITIVE-NAND GA, SMD; Logic Family / Base Number:74LS00; Logic Type:NAND; Output Current:16mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LS00D - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS00D
Gates and Inverters SN74LS00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS00D SN74LS00D 084092-SN74LS00D 296-3614-5-ND SN74LS00D SN74LS00D SN74LS00D SN74LS00D 33AH4880 SN74LS00D
Product Name SN74LS00 Quad 2-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74LS00D Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 2-Input Positive-Nand Ga, Smd; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 5.25V 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 22 ns 15 ns 15 ns 15 ns
Operating Current 0.0220 mA 8 mA 16 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details