Texas Instruments High-Performance Analog Dual 5.2mA TSSOP Logic IC SN74HCU7204PWT

Description
Dual 1-Input Inverter IC, 74HCU Series, TSSOP-8, 5.2mA Output Product overview: SN74HCU7204PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU7204PWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 1-Input Inverter IC, 74HCU Series, TSSOP-8, 5.2mA Output Product overview: SN74HCU7204PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU7204PWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.2mA TSSOP Logic IC
705-SN74HCU7204PWT
Dual 5.2mA TSSOP Logic IC 705-SN74HCU7204PWT
Dual 1-Input Inverter IC, 74HCU Series, TSSOP-8, 5.2mA Output Product overview: SN74HCU7204PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU7204PWT can be used for catalog matching and distributor lookup.

Dual 1-Input Inverter IC, 74HCU Series, TSSOP-8, 5.2mA Output Product overview: SN74HCU7204PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU7204PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257802-SN74HCU7204PWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257802-SN74HCU7204PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257802-SN74HCU7204PWT
Win Source Part Number: 1257802-SN74HCU7204P WT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCU Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.3V ~ 1.1V Logic Level - High: 1.7V ~ 4.8V Voltage - Supply: 2V ~ 6V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74HCU7204PWT ,SN74HCU7204PWTG4,SN 74HCU7204PWTE4,SN74H CU7204PWTE4,SN74HCU7 204PWTG4,2156-SN74HC U7204PWT-TITR Base Product Number: 74HCU7204

Win Source Part Number: 1257802-SN74HCU7204PWT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCU
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.3V ~ 1.1V
Logic Level - High: 1.7V ~ 4.8V
Voltage - Supply: 2V ~ 6V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74HCU7204PWT,SN74HCU7204PWTG4,SN74HCU7204PWTE4,SN74HCU7204PWTE4,SN74HCU7204PWTG4,2156-SN74HCU7204PWT-TITR
Base Product Number: 74HCU7204

Buy Now Datasheet
Gates and Inverters - SN74HCU7204PWT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HCU7204PWT-ND
Gates and Inverters SN74HCU7204PWT-ND
Inverter IC 2 Channel 8-TSSOP

Inverter IC 2 Channel 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCU7204PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCU7204PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCU7204PWT
IC INVERTER 2CH 2-INP 8TSSOP

IC INVERTER 2CH 2-INP 8TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74HCU7204PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCU7204PWT
Logic - Gates and Inverters SN74HCU7204PWT
IC INVERTER 2CH 2-INP 8TSSOP

IC INVERTER 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HCU7204PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCU7204PWT
Gates and Inverters SN74HCU7204PWT
Inverter IC 2 Channel 8-TSSOP

Inverter IC 2 Channel 8-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HCU7204PWT 1257802-SN74HCU7204PWT SN74HCU7204PWT-ND SN74HCU7204PWT SN74HCU7204PWT SN74HCU7204PWT
Product Name Dual 5.2mA TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 6V 2V ~ 6V 2V ~ 6V 1.7V ~ 4.8V (Low), 0.3V ~ 1.1V (High) 2V ~ 6V
Inputs 1 2 2 2
Propagation Delay 14 ns 14 ns 14 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54S02J - 162969-54S02J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic Gates - 2222734P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Gates and Inverters - 74AHCT132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details