Nexperia B.V. Quad 2-input AND gate 74AHCT08BQ-Q100X

Description
The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08-Q100: CMOS level For 74AHCT08-Q100: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet
Description
The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08-Q100: CMOS level For 74AHCT08-Q100: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74AHCT08BQ-Q100X - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74AHCT08BQ-Q100X
Quad 2-input AND gate 74AHCT08BQ-Q100X
The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08-Q100: CMOS level For 74AHCT08-Q100: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC08-Q100: CMOS level
    • For 74AHCT08-Q100: TTL level
  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Singapore, Singapore
Quad QFN Logic IC
705-74AHCT08BQ-Q100X
Quad QFN Logic IC 705-74AHCT08BQ-Q100X
74AHC08-Q100; 74AHCT08-Q100 - Quad 2-input AND gate QFN 14-Pin Product overview: 74AHCT08BQ-Q100X from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT08BQ-Q100X can be used for catalog matching and distributor lookup.

74AHC08-Q100; 74AHCT08-Q100 - Quad 2-input AND gate QFN 14-Pin Product overview: 74AHCT08BQ-Q100X from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT08BQ-Q100X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-74AHCT08BQ-Q100XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT08BQ-Q100XDKR-ND
Gates and Inverters 1727-74AHCT08BQ-Q100XDKR-ND
IC AND 4-CIR 2-IN 14-DHVQFN

IC AND 4-CIR 2-IN 14-DHVQFN

Buy Now Datasheet
Gates and Inverters - 1727-74AHCT08BQ-Q100XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT08BQ-Q100XTR-ND
Gates and Inverters 1727-74AHCT08BQ-Q100XTR-ND
AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-74AHCT08BQ-Q100XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT08BQ-Q100XCT-ND
Gates and Inverters 1727-74AHCT08BQ-Q100XCT-ND
IC AND 4-CIR 2-IN 14-DHVQFN

IC AND 4-CIR 2-IN 14-DHVQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT08BQ-Q100X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT08BQ-Q100X
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT08BQ-Q100X
IC GATE AND 4CH 2-INP 14DHVQFN

IC GATE AND 4CH 2-INP 14DHVQFN

Supplier's Site
Logic - Gates and Inverters - 74AHCT08BQ-Q100X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT08BQ-Q100X
Logic - Gates and Inverters 74AHCT08BQ-Q100X
IC GATE AND 4CH 2-INP 14DHVQFN

IC GATE AND 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Gates and Inverters - 74AHCT08BQ-Q100X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT08BQ-Q100X
Gates and Inverters 74AHCT08BQ-Q100X
AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT08BQ-Q100X 705-74AHCT08BQ-Q100X 1727-74AHCT08BQ-Q100XDKR-ND 74AHCT08BQ-Q100X 74AHCT08BQ-Q100X 74AHCT08BQ-Q100X
Product Name Quad 2-input AND gate Quad QFN Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND AND NOT; AND AND; AND Gate
Supply Voltage +7.0 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
IC Package Type Other; SOT762-1 SOT762-1 Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad
Logic Family AHCT/VHCT/VT
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND gate - 74AHC00PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
9 suppliers
2-input NAND gate - 74AHC1G00GW-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
8 suppliers
Gates and Inverters - 1727-1001-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
2-input NOR gate - 74AHC1G02GZ-Q100YL - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers