Dual D-Type Positive-Edge-Trigge
D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14
IC FF D-TYPE 2-ELE 1-BIT 14-PDIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
IC FF D-TYPE DUAL 1BIT 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HCT74NE4 | SN74HCT74NE4 | 296-SN74HCT74NE4-ND | SN74HCT74NE4 | SN74HCT74NE4 |
| Product Name | SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 31 ns | 25 ns | |||
| fMAX | 25 MHz | ||||
| Operating Current | 0.0400 mA |