Texas Instruments SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HCT74DTE4

Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HCT74DTE4 - Texas Instruments
Dallas, TX, United States
SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HCT74DTE4
SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HCT74DTE4
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74HCT74DTE4
Product Name SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
Propagation Delay 31 ns
fMAX 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details
SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
Flip Flops - 54H108DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers