Dual D-Type Positive-Edge-Trigge
Dual D-Type Positive-Edge-Trigge
D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HCT74DG4 | SN74HCT74DG4 | SN74HCT74DG4 |
| Product Name | SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |
| Supply Voltage | 5V; 5 | ||
| Propagation Delay | 31 ns | ||
| fMAX | 25 MHz |