Dual D-Type Positive-Edge-Trigge
Dual D-Type Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HCT74DBRG4 |
| Product Name | SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 31 ns |
| fMAX | 25 MHz |