Texas Instruments Logic - Logic - Gates and Inverters - SN74HCT652DWRG4 SN74HCT652DWRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095018-SN74HCT652DW RG4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 624.398247 mg Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 24 High Level Output Current: 6 mA Number of Outputs: 8 Low Level Output Current: 6 mA Propagation Delay: 53 ns Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 82 ns Logic Function: Inverting, Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095018-SN74HCT652DW RG4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 624.398247 mg Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 24 High Level Output Current: 6 mA Number of Outputs: 8 Low Level Output Current: 6 mA Propagation Delay: 53 ns Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 82 ns Logic Function: Inverting, Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HCT652DWRG4 - 1095018-SN74HCT652DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT652DWRG4
1095018-SN74HCT652DWRG4
Logic - Logic - Gates and Inverters - SN74HCT652DWRG4 1095018-SN74HCT652DWRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095018-SN74HCT652DW RG4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 624.398247 mg Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 24 High Level Output Current: 6 mA Number of Outputs: 8 Low Level Output Current: 6 mA Propagation Delay: 53 ns Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 82 ns Logic Function: Inverting, Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095018-SN74HCT652DWRG4
Packaging: Tape and Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits per Element: 8
Weight: 624.398247 mg
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 8
Number of Pins: 24
High Level Output Current: 6 mA
Number of Outputs: 8
Low Level Output Current: 6 mA
Propagation Delay: 53 ns
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 82 ns
Logic Function: Inverting, Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1095018-SN74HCT652DWRG4
Product Name Logic - Logic - Gates and Inverters - SN74HCT652DWRG4
Gate Type NOT
Supply Voltage 5 V
Propagation Delay 53 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F00LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 7512822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details