Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1254787-SN74HCT574PW
Series: 74HCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 47ns @ 5.5V, 150pF
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HCT574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 40MHz
Alternative Parts (Cross-Reference): MM74HCT574MTC; MM74HCT574MTCX; MM74HCT574MTCX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HCT574PWRG4 | SN74HCT574PWRG4-ND | 1254787-SN74HCT574PWRG4 | SN74HCT574PWRG4 | SN74HCT574PWRG4 | SN74HCT574PWRG4 |
| Product Name | SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74HCT574PWRG4 | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 6 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 41 ns | 47 ns | 47 ns | |||
| fMAX | 28 MHz | 40 MHz | 40 MHz |