Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOP package, operating from 4.5V to 5.5V with a maximum supply current of 80μA, typical propagation delay of 22ns, and ±6mA output drive at 5V. Operating temperature range is -40°C to 85°C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HCT574NSRE4 |
| Product Name | SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 6 |
| Output Characteristics | 3-State |
| Propagation Delay | 41 ns |
| fMAX | 28 MHz |