Texas Instruments SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HCT574N

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74HCT574N - Texas Instruments
Dallas, TX, United States
SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74HCT574N
SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HCT574N
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-1623-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1623-5-ND
Flip Flops 296-1623-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT574N
1008834-SN74HCT574N
Logic - Logic - Flip Flops - SN74HCT574N 1008834-SN74HCT574N
Manufacturer: Texas Instruments Win Source Part Number: 1008834-SN74HCT574N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 47ns @ 5.5V, 150pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1008834-SN74HCT574N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 47ns @ 5.5V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Octal D-Type Flip-Flop, 74Hct574; Logic Family / Base Number Texas Instruments - 29AH7516 - Newark, An Avnet Company
Chicago, IL, United States
Octal D-Type Flip-Flop, 74Hct574; Logic Family / Base Number Texas Instruments
29AH7516
Octal D-Type Flip-Flop, 74Hct574; Logic Family / Base Number Texas Instruments 29AH7516
OCTAL D-TYPE FLIP-FLOP, 74HCT574; Logic Family / Base Number:74HCT574; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:40MHz; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

OCTAL D-TYPE FLIP-FLOP, 74HCT574; Logic Family / Base Number:74HCT574; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:40MHz; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Flip Flops - SN74HCT574N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT574N
Flip Flops SN74HCT574N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT574N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT574N
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT574N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT574N 296-1623-5-ND 1008834-SN74HCT574N 29AH7516 SN74HCT574N SN74HCT574N
Product Name SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74HCT574N Octal D-Type Flip-Flop, 74Hct574; Logic Family / Base Number Texas Instruments Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 6 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 41 ns 47 ns 47 ns 35 ns
fMAX 28 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS377FM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details