Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from 4.5V to 5.5V, with a maximum supply current of 80μA, typical propagation delay of 22ns, and ±6mA output drive capability at 5V. The device supports TTL-voltage compatible inputs and operates over a temperature range of -40°C to 85°C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74HCT574DWRE4 | SN74HCT574DWRE4 |
| Product Name | SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops |
| Flip-Flop Type | D | D |
| Supply Voltage | 6 | 4.5V ~ 5.5V |
| Output Characteristics | 3-State | |
| Propagation Delay | 41 ns | |
| fMAX | 28 MHz |