Texas Instruments SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HCT574DW

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74HCT574DW - Texas Instruments
Dallas, TX, United States
SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74HCT574DW
SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HCT574DW
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT574DW
082328-SN74HCT574DW
Logic - Logic - Flip Flops - SN74HCT574DW 082328-SN74HCT574DW
Manufacturer: Texas Instruments Win Source Part Number: 082328-SN74HCT574DW Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 47ns @ 5.5V, 150pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 40MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082328-SN74HCT574DW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 47ns @ 5.5V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 40MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Flip Flops - 296-1622-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1622-5-ND
Flip Flops 296-1622-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT574DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT574DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT574DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74HCT574DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT574DW
Flip Flops SN74HCT574DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Octal D Flip-Flop, Smd, 74Hct574; Logic Family / Base Number Texas Instruments - 29AH7515 - Newark, An Avnet Company
Chicago, IL, United States
Octal D Flip-Flop, Smd, 74Hct574; Logic Family / Base Number Texas Instruments
29AH7515
Octal D Flip-Flop, Smd, 74Hct574; Logic Family / Base Number Texas Instruments 29AH7515
OCTAL D FLIP-FLOP, SMD, 74HCT574; Logic Family / Base Number:74HCT574; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:40MHz; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

OCTAL D FLIP-FLOP, SMD, 74HCT574; Logic Family / Base Number:74HCT574; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:40MHz; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT574DW 082328-SN74HCT574DW 296-1622-5-ND SN74HCT574DW SN74HCT574DW 29AH7515
Product Name SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74HCT574DW Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Octal D Flip-Flop, Smd, 74Hct574; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D
Supply Voltage 6 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 41 ns 47 ns 47 ns 35 ns
fMAX 28 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74F374SCX-NS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details