Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH OCT TRANSP D 20-TSSOP
LOGIC, LATCH OCT TRANSP D, 20TSSOP; Logic Family / Base Number:74HCT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:59ns; Output Current:6mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
IC D-TYPE TRANSP SGL 8:8 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HCT573PW | 296-26500-5-ND | SN74HCT573PW | 37AJ1099 | SN74HCT573PW | SN74HCT573PW |
| Product Name | SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Latches | Logic, Latch Oct Transp D, 20Tssop; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0800 mA | |||||
| Propagation Delay | 40 ns | 25 ns | 25 ns | 59 ns |