Texas Instruments SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT573DWRE4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs - SN74HCT573DWRE4 - Texas Instruments
Dallas, TX, United States
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs
SN74HCT573DWRE4
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT573DWRE4
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HCT573DWRE4
333952-SN74HCT573DWRE4
Logic - Logic - Latches - SN74HCT573DWRE4 333952-SN74HCT573DWRE4
Manufacturer: Texas Instruments Win Source Part Number: 333952-SN74HCT573DWR E4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 25ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 333952-SN74HCT573DWRE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 25ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Latches - SN74HCT573DWRE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - SN74HCT573DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic - Latches - SN74HCT573DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HCT573DWRE4
Logic - Latches SN74HCT573DWRE4
IC LATCH OCT TRANSP D 20-SOIC

IC LATCH OCT TRANSP D 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCT573DWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCT573DWRE4
Integrated Circuits (ICs) - Logic - Latches SN74HCT573DWRE4
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HCT573DWRE4 333952-SN74HCT573DWRE4 SN74HCT573DWRE4-ND SN74HCT573DWRE4 SN74HCT573DWRE4 SN74HCT573DWRE4
Product Name SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74HCT573DWRE4 Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 40 ns 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373VRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
SN54AC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
5 suppliers