Texas Instruments SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT573DWE4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs - SN74HCT573DWE4 - Texas Instruments
Dallas, TX, United States
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs
SN74HCT573DWE4
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT573DWE4
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number SN74HCT573DWE4
Product Name SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9686701Q2A - Texas Instruments
Specs
Latch Type D
Propagation Delay 10.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
5 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
8 suppliers
Specs
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
View Details