Octal edge-triggered D-type flip-flops with 3-state outputs, available in a 20-pin SOP package measuring 15.00 mm × 5.30 mm, operating from 4.5 V to 5.5 V with a maximum propagation delay of 22 ns and ±6 mA output drive at 5 V. The device supports TTL-voltage compatible inputs and offers an operating temperature range of -40 °C to 85 °C.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SO -40 to 85
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74HCT374NSRG4 | SN74HCT374NSRG4 |
| Product Name | SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Flip Flops |
| Supply Voltage | 6 | 4.5V ~ 5.5V |
| Output Characteristics | 3-State | |
| Propagation Delay | 41 ns | |
| fMAX | 28 MHz | |
| Operating Current | 0.0800 mA |