Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT374NS

Description
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
Request a Quote Datasheet
Description
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HCT374NS - Rochester Electronics
Newburyport, MA, United States
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs

SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT374NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT374NS
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT374NS
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Flip Flops - SN74HCT374NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT374NS
Flip Flops SN74HCT374NS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - SN74HCT374NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT374NS
Flip Flops SN74HCT374NS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT374NS SN74HCT374NS SN74HCT374NS
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Output Characteristics 3-State
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT112DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details