"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SSOP (0.209"", 5.30mm Width)"
IC FF JK TYPE DUAL 1BIT 16SSOP
IC FF JK TYPE DUAL 1BIT 16SSOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SSOP (0.209", 5.30mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74HCT112DB,118-ND | 74HCT112DB,118 | 74HCT112DB,118 | 74HCT112DB,118 |
| Product Name | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | ||
| Triggering | Negative-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 35 ns | |||
| Low-level Output Current (Sink) | 4 mA | 4 mA |