Texas Instruments SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT373PWTG4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs - SN74HCT373PWTG4 - Texas Instruments
Dallas, TX, United States
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs
SN74HCT373PWTG4
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT373PWTG4
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HCT373PWTG4
1099985-SN74HCT373PWTG4
Logic - Logic - Latches - SN74HCT373PWTG4 1099985-SN74HCT373PWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1099985-SN74HCT373PW TG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 25ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099985-SN74HCT373PWTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 25ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Latches Logic Latches
Product Number SN74HCT373PWTG4 1099985-SN74HCT373PWTG4
Product Name SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74HCT373PWTG4
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V
Operating Current 0.0800 mA
Propagation Delay 40 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QLA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
2 suppliers
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details