Texas Instruments SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT373PWRE4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HCT373 is an octal transparent D-type latch with 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 4.5 V to 5.5 V and features high-current outputs capable of driving up to 15 LSTTL loads. The device has a low power consumption of 80 OºA maximum and a typical propagation delay of 21 ns. It supports full parallel access for loading and has a low input current of 1 OºA maximum, making it compatible with TTL voltage levels. The SN74HCT373 is suitable for applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The part is available in multiple package options, including TSSOP, which has a compact size of 6.50 mm x 4.40 mm.

Datasheet Summary
Powered by GS/AI

The SN74HCT373 is an octal transparent D-type latch with 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 4.5 V to 5.5 V and features high-current outputs capable of driving up to 15 LSTTL loads. The device has a low power consumption of 80 OºA maximum and a typical propagation delay of 21 ns. It supports full parallel access for loading and has a low input current of 1 OºA maximum, making it compatible with TTL voltage levels. The SN74HCT373 is suitable for applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The part is available in multiple package options, including TSSOP, which has a compact size of 6.50 mm x 4.40 mm.

Suppliers

Company
Product
Description
Supplier Links
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs - SN74HCT373PWRE4 - Texas Instruments
Dallas, TX, United States
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs
SN74HCT373PWRE4
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT373PWRE4
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257298-SN74HCT373PWRE4
Integrated Circuits (ICs) - Logic - Latches 1257298-SN74HCT373PWRE4
Win Source Part Number: 1257298-SN74HCT373PW RE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HCT Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Delay Time - Propagation: 25ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HCT373

Win Source Part Number: 1257298-SN74HCT373PWRE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HCT
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Delay Time - Propagation: 25ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HCT373

Buy Now Datasheet
Latches - SN74HCT373PWRE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - SN74HCT373PWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HCT373PWRE4
Logic - Latches SN74HCT373PWRE4
IC LATCH OCT TRANSP D 20-TSSOP

IC LATCH OCT TRANSP D 20-TSSOP

Supplier's Site Datasheet
Latches - SN74HCT373PWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCT373PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCT373PWRE4
Integrated Circuits (ICs) - Logic - Latches SN74HCT373PWRE4
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HCT373PWRE4 1257298-SN74HCT373PWRE4 SN74HCT373PWRE4-ND SN74HCT373PWRE4 SN74HCT373PWRE4 SN74HCT373PWRE4
Product Name SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 40 ns 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96E4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details