Texas Instruments SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT373PWR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HCT373PWR is an octal transparent D-type latch with 3-state outputs, designed to operate within a voltage range of 4.5 V to 5.5 V. It features high-current outputs capable of driving up to 15 LSTTL loads, making it suitable for applications that require driving highly capacitive or low-impedance loads. The device consumes low power with a maximum supply current of 80 OºA and has a typical propagation delay of 21 ns. This part includes eight latches in a single package, allowing for full parallel access for loading. The inputs are TTL-compatible, and the output drive capability is ±6 mA at 5 V. The SN74HCT373PWR is available in a TSSOP package, which measures 6.50 mm x 4.40 mm, and is rated for operation in temperatures ranging from -40°C to 85°C. This product is suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers in various electronic applications.

Datasheet Summary
Powered by GS/AI

The SN74HCT373PWR is an octal transparent D-type latch with 3-state outputs, designed to operate within a voltage range of 4.5 V to 5.5 V. It features high-current outputs capable of driving up to 15 LSTTL loads, making it suitable for applications that require driving highly capacitive or low-impedance loads. The device consumes low power with a maximum supply current of 80 OºA and has a typical propagation delay of 21 ns. This part includes eight latches in a single package, allowing for full parallel access for loading. The inputs are TTL-compatible, and the output drive capability is ±6 mA at 5 V. The SN74HCT373PWR is available in a TSSOP package, which measures 6.50 mm x 4.40 mm, and is rated for operation in temperatures ranging from -40°C to 85°C. This product is suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs - SN74HCT373PWR - Texas Instruments
Dallas, TX, United States
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs
SN74HCT373PWR
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT373PWR
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Latches - SN74HCT373PWR - 006962-SN74HCT373PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HCT373PWR
006962-SN74HCT373PWR
Logic - Logic - Latches - SN74HCT373PWR 006962-SN74HCT373PWR
Manufacturer: Texas Instruments Win Source Part Number: 006962-SN74HCT373PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 25ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 006962-SN74HCT373PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 25ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
Latches - 296-8414-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-8414-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-8414-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCT373PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCT373PWR
Integrated Circuits (ICs) - Logic - Latches SN74HCT373PWR
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - SN74HCT373PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HCT373PWR
Logic - Latches SN74HCT373PWR
IC OCTAL TRANSP LATCH 20-TSSOP

IC OCTAL TRANSP LATCH 20-TSSOP

Supplier's Site Datasheet
Latches - SN74HCT373PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HCT373PWR 006962-SN74HCT373PWR 296-8414-2-ND SN74HCT373PWR SN74HCT373PWR SN74HCT373PWR
Product Name SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74HCT373PWR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 40 ns 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573E - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
7 suppliers
SN54AC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
5 suppliers