Texas Instruments SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT373NE4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs - SN74HCT373NE4 - Texas Instruments
Dallas, TX, United States
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs
SN74HCT373NE4
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT373NE4
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Latches - 296-SN74HCT373NE4-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-PDIP

IC D-TYPE TRANSP 8:8 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCT373NE4
Integrated Circuits (ICs) - Logic - Latches SN74HCT373NE4
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - SN74HCT373NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HCT373NE4 296-SN74HCT373NE4-ND SN74HCT373NE4 SN74HCT373NE4
Product Name SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 40 ns 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
SN54HC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8407201VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
Latches - 9308FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers