Texas Instruments SN74HCT32 Quadruple 2-Input Positive-OR Gates SN74HCT32DR

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT32 Quadruple 2-Input Positive-OR Gates - SN74HCT32DR - Texas Instruments
Dallas, TX, United States
SN74HCT32 Quadruple 2-Input Positive-OR Gates
SN74HCT32DR
SN74HCT32 Quadruple 2-Input Positive-OR Gates SN74HCT32DR
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT32DR - 024701-SN74HCT32DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT32DR
024701-SN74HCT32DR
Logic - Logic - Gates and Inverters - SN74HCT32DR 024701-SN74HCT32DR
Manufacturer: Texas Instruments Win Source Part Number: 024701-SN74HCT32DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 024701-SN74HCT32DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-14868-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14868-2-ND
Gates and Inverters 296-14868-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14868-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14868-1-ND
Gates and Inverters 296-14868-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14868-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14868-6-ND
Gates and Inverters 296-14868-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74HCT32DR
5.5V SOIC Logic IC 705-SN74HCT32DR
4-ch, 2-input OR Gate IC, 4.5-5.5V, CMOS, 27ns, SOIC Product overview: SN74HCT32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32DR can be used for catalog matching and distributor lookup.

4-ch, 2-input OR Gate IC, 4.5-5.5V, CMOS, 27ns, SOIC Product overview: SN74HCT32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HCT32DR - Rochester Electronics
Newburyport, MA, United States
SN74HCT32 Quadruple 2-Input Positive-OR Gates

SN74HCT32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - SN74HCT32DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT32DR
Gates and Inverters SN74HCT32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HCT32DR
Logic ICs >> Gates SN74HCT32DR
2uA 4.5V~5.5V 4 22ns@5.5V,50pF ORGate SOIC-14 Gates ROHS

2uA 4.5V~5.5V 4 22ns@5.5V,50pF ORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74HCT32DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT32DR
Gates and Inverters SN74HCT32DR
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT32DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT32DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74HCT32DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT32DR
Logic - Gates and Inverters SN74HCT32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT32DR 024701-SN74HCT32DR 296-14868-2-ND 705-SN74HCT32DR SN74HCT32DR SN74HCT32DR SN74HCT32DR SN74HCT32DR SN74HCT32DR SN74HCT32DR
Product Name SN74HCT32 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SN74HCT32DR Gates and Inverters 5.5V SOIC Logic IC Gates and Inverters Logic ICs >> Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR; OR Gate OR; OR Gate OR NOT; OR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V~5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT
Propagation Delay 27 ns 22 ns 22 ns 27 ns 22 ns 22 ns
Operating Current 0.0200 mA 4 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54H62FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details