Texas Instruments SN74HCT32 Quadruple 2-Input Positive-OR Gates SN74HCT32D

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT32 Quadruple 2-Input Positive-OR Gates - SN74HCT32D - Texas Instruments
Dallas, TX, United States
SN74HCT32 Quadruple 2-Input Positive-OR Gates
SN74HCT32D
SN74HCT32 Quadruple 2-Input Positive-OR Gates SN74HCT32D
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74HCT32D
5.5V SOIC Logic IC 705-SN74HCT32D
4-ch 2-input OR Gate IC, 4.5-5.5V, CMOS, 27ns, SOIC Product overview: SN74HCT32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32D can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 4.5-5.5V, CMOS, 27ns, SOIC Product overview: SN74HCT32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HCT32D - 065532-SN74HCT32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT32D
065532-SN74HCT32D
Logic - Logic - Gates and Inverters - SN74HCT32D 065532-SN74HCT32D
Manufacturer: Texas Instruments Win Source Part Number: 065532-SN74HCT32D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065532-SN74HCT32D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74HCT32D - Rochester Electronics
Newburyport, MA, United States
SN74HCT32 Quadruple 2-Input Positive-OR Gates

SN74HCT32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-1614-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1614-5-ND
Gates and Inverters 296-1614-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Ic, Quad 2-Input Or, Smd, 74Hct32; Logic Family / Base Number Texas Instruments - 52AH4404 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input Or, Smd, 74Hct32; Logic Family / Base Number Texas Instruments
52AH4404
Ic, Quad 2-Input Or, Smd, 74Hct32; Logic Family / Base Number Texas Instruments 52AH4404
IC, QUAD 2-INPUT OR, SMD, 74HCT32; Logic Family / Base Number:74HCT32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2-INPUT OR, SMD, 74HCT32; Logic Family / Base Number:74HCT32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74HCT32D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT32D
Logic - Gates and Inverters SN74HCT32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HCT32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT32D
Gates and Inverters SN74HCT32D
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT32D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HCT32D
Logic Gates SN74HCT32D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic IC - 16626737 - Radwell International
Willingboro, NJ, United States
Logic IC
16626737
Logic IC 16626737
LOGIC IC, SINGLE FUNCTION GATE, 4 GATE, 2 INPUTS, 1 OUTPUT, 4 MA, 4.5~5.5 V, SMD, SOIC, 14 PINS. FREE 2 YEAR RADWELL WARRANTY

LOGIC IC, SINGLE FUNCTION GATE, 4 GATE, 2 INPUTS, 1 OUTPUT, 4 MA, 4.5~5.5 V, SMD, SOIC, 14 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT32D 705-SN74HCT32D 065532-SN74HCT32D SN74HCT32D 296-1614-5-ND 52AH4404 SN74HCT32D SN74HCT32D SN74HCT32D SN74HCT32D 16626737
Product Name SN74HCT32 Quadruple 2-Input Positive-OR Gates 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74HCT32D Gates and Inverters Ic, Quad 2-Input Or, Smd, 74Hct32; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic IC
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR OR; OR NOT; OR OR; OR Gate OR
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family HCT
Propagation Delay 27 ns 27 ns 22 ns 22 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products