Texas Instruments SN74HCT273 Octal D-Type Flip-Flops With Clear SN74HCT273NSR

Description
Octal D-Type Flip-Flops With Clear 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT273 Octal D-Type Flip-Flops With Clear - SN74HCT273NSR - Texas Instruments
Dallas, TX, United States
SN74HCT273 Octal D-Type Flip-Flops With Clear
SN74HCT273NSR
SN74HCT273 Octal D-Type Flip-Flops With Clear SN74HCT273NSR
Octal D-Type Flip-Flops With Clear 20-SO -40 to 85

Octal D-Type Flip-Flops With Clear 20-SO -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT273NSR
081211-SN74HCT273NSR
Logic - Logic - Flip Flops - SN74HCT273NSR 081211-SN74HCT273NSR
Manufacturer: Texas Instruments Win Source Part Number: 081211-SN74HCT273NSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 29ns @ 5.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 37MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081211-SN74HCT273NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 29ns @ 5.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 37MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-31836-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31836-2-ND
Flip Flops 296-31836-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-31836-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31836-6-ND
Flip Flops 296-31836-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-31836-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31836-1-ND
Flip Flops 296-31836-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT273NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT273NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT273NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Flip Flops - SN74HCT273NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT273NSR
Flip Flops SN74HCT273NSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74HCT273NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT273NSR
Logic - Flip Flops SN74HCT273NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT273NSR 081211-SN74HCT273NSR 296-31836-2-ND SN74HCT273NSR SN74HCT273NSR SN74HCT273NSR
Product Name SN74HCT273 Octal D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74HCT273NSR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 36 ns 29 ns 29 ns
fMAX 25 MHz 37 MHz 37 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details