Octal D-type flip-flops with clear, operating from 4.5V to 5.5V, featuring TTL-compatible inputs, 80μA maximum supply current, 12ns typical propagation delay, and ±4mA output drive at 5V. Packaged in 20-pin SOIC with dimensions of 12.80mm × 10.3mm. Operating temperature range is -40°C to 85°C. The device supports up to 10 LSTTL loads and includes a common clear input and positive-edge-trigge
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 838350-SN74HCT273DWR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74HCT273DWRG4 | 838350-SN74HCT273DWRG4 |
| Product Name | SN74HCT273 Octal D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74HCT273DWRG4 |
| Flip-Flop Type | D | |
| Supply Voltage | 5V; 5 | |
| Propagation Delay | 36 ns | |
| fMAX | 25 MHz |