Texas Instruments SN74HCT273 Octal D-Type Flip-Flops With Clear SN74HCT273DWG4

Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Request a Quote
Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with common clear and clock inputs, designed for data storage and shift register applications, packaged in a 20-pin SOIC with dimensions of 12.80mm × 10.3mm and a body size of 12.8mm × 7.5mm. Operates from 4.5V to 5.5V with ±4mA output drive, 80µA maximum supply current, and a typical propagation delay of 12ns. Inputs are TTL-compatible, outputs can drive up to 10 LSTTL loads, and the device operates from -40°C to 85°C with a moisture sensitivity level of Level-1-260C-UNLIM and RoHS compliance. The thermal pad may be connected to ground or left floating.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with common clear and clock inputs, designed for data storage and shift register applications, packaged in a 20-pin SOIC with dimensions of 12.80mm × 10.3mm and a body size of 12.8mm × 7.5mm. Operates from 4.5V to 5.5V with ±4mA output drive, 80µA maximum supply current, and a typical propagation delay of 12ns. Inputs are TTL-compatible, outputs can drive up to 10 LSTTL loads, and the device operates from -40°C to 85°C with a moisture sensitivity level of Level-1-260C-UNLIM and RoHS compliance. The thermal pad may be connected to ground or left floating.

Suppliers

Company
Product
Description
Supplier Links
SN74HCT273 Octal D-Type Flip-Flops With Clear - SN74HCT273DWG4 - Texas Instruments
Dallas, TX, United States
SN74HCT273 Octal D-Type Flip-Flops With Clear
SN74HCT273DWG4
SN74HCT273 Octal D-Type Flip-Flops With Clear SN74HCT273DWG4
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85

Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - SN74HCT273DWG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74HCT273DWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT273DWG4
Logic - Flip Flops SN74HCT273DWG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT273DWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT273DWG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT273DWG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74HCT273DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT273DWG4
Flip Flops SN74HCT273DWG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT273DWG4 SN74HCT273DWG4-ND SN74HCT273DWG4 SN74HCT273DWG4 SN74HCT273DWG4
Product Name SN74HCT273 Octal D-Type Flip-Flops With Clear Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 36 ns 29 ns
fMAX 25 MHz 37 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
2 suppliers
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details