Texas Instruments SN74HCT273A Octal D-Type Flip-Flops With Clear SN74HCT273ANSR

Description
Octal D-Type Flip-Flops With Clear 20-SO
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT273A Octal D-Type Flip-Flops With Clear - SN74HCT273ANSR - Texas Instruments
Dallas, TX, United States
SN74HCT273A Octal D-Type Flip-Flops With Clear
SN74HCT273ANSR
SN74HCT273A Octal D-Type Flip-Flops With Clear SN74HCT273ANSR
Octal D-Type Flip-Flops With Clear 20-SO

Octal D-Type Flip-Flops With Clear 20-SO

Buy Now Datasheet
 - SN74HCT273ANSR - Rochester Electronics
Newburyport, MA, United States
SN74HCT273 Octal D-Type Flip-Flops With Clear

SN74HCT273 Octal D-Type Flip-Flops With Clear

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT273ANSR
795032-SN74HCT273ANSR
Logic - Logic - Flip Flops - SN74HCT273ANSR 795032-SN74HCT273ANSR
Manufacturer: Texas Instruments Win Source Part Number: 795032-SN74HCT273ANS R Series: 74HCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF Current - Quiescent: 8μA Input Capacitance: 3pF Family Name: SN74HCT273 Categories: Integrated Circuits (ICs) Clock Frequency: 37MHz Alternative Parts (Cross-Reference): TC74HCT273AF(F); TC74HCT273AF-EL; TC74HCT273AFG; TC74HCT273AF(EL,F); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795032-SN74HCT273ANSR
Series: 74HCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HCT273
Categories: Integrated Circuits (ICs)
Clock Frequency: 37MHz
Alternative Parts (Cross-Reference): TC74HCT273AF(F); TC74HCT273AF-EL; TC74HCT273AFG; TC74HCT273AF(EL,F);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-SN74HCT273ANSRDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74HCT273ANSRCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74HCT273ANSRTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74HCT273ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT273ANSR
Flip Flops SN74HCT273ANSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74HCT273ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT273ANSR
Logic - Flip Flops SN74HCT273ANSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT273ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT273ANSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT273ANSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT273ANSR SN74HCT273ANSR 795032-SN74HCT273ANSR 296-SN74HCT273ANSRDKR-ND SN74HCT273ANSR SN74HCT273ANSR SN74HCT273ANSR
Product Name SN74HCT273A Octal D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74HCT273ANSR Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Package Type SOP (NS); SOP SOIC "20-SOIC (0.209"", 5.30mm Width)"; SOIC 20-SOIC (0.209\", 5.30mm Width); SOIC
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 34 ns 34 ns
fMAX 37 MHz 37 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701QEA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details
SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers
Flip Flops - 5476DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details