The SN74HCT08PWRG4 is a quadruple 2-input positive-AND gate from Texas Instruments, designed to operate within a voltage range of 4.5V to 5.5V. It features low power consumption with a maximum supply current of 20µA and can drive up to 10 LSTTL loads. The device has a typical propagation delay of 13ns and provides an output drive capability of ±4mA at 5V. The inputs are TTL-compatible, ensuring ease of integration with other TTL logic devices. The SN74HCT08PWRG4 is available in a 14-pin TSSOP package, suitable for applications requiring compact design and efficient performance.
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
AND Gate IC 4 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1099957-SN74HCT08PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
4-Input AND Gate IC, 5V, 22ns, TSSOP Product overview: SN74HCT08PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08PWRG4 can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-TSSOP
Logic Gates Quad 2 Input Pos AND Gates
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HCT08PWRG4 | SN74HCT08PWRG4-ND | 1099957-SN74HCT08PWRG4 | 705-SN74HCT08PWRG4 | SN74HCT08PWRG4 | SN74HCT08PWRG4 | SN74HCT08PWRG4 | SN74HCT08PWRG4 |
| Product Name | SN74HCT08 Quadruple 2-Input Positive-AND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HCT08PWRG4 | 5V TSSOP Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND GATE | AND; AND Gate | AND | NOT; AND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Logic Family | HCT | |||||||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 27 ns | 22 ns | 22 ns | 22 ns |