Texas Instruments SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08N

Description
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT08 Quadruple 2-Input Positive-AND Gates - SN74HCT08N - Texas Instruments
Dallas, TX, United States
SN74HCT08 Quadruple 2-Input Positive-AND Gates
SN74HCT08N
SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08N
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85

Buy Now Datasheet
 - SN74HCT08N - Rochester Electronics
Newburyport, MA, United States
SN74HCT08N - Quadruple 2-Input Positive-AND Gates

SN74HCT08N - Quadruple 2-Input Positive-AND Gates

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74HCT08N
5.5V Logic IC 705-SN74HCT08N
4-ch 2-input AND Gate IC, 4.5-5.5V, CMOS, PDIP Product overview: SN74HCT08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08N can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 4.5-5.5V, CMOS, PDIP Product overview: SN74HCT08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 2297018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2297018
Logic Gates 2297018
AND Logic IC, SN74HCT08N

AND Logic IC, SN74HCT08N

Supplier's Site
Gates and Inverters - 296-1606-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1606-5-ND
Gates and Inverters 296-1606-5-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT08N - 125792-SN74HCT08N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT08N
125792-SN74HCT08N
Logic - Logic - Gates and Inverters - SN74HCT08N 125792-SN74HCT08N
Manufacturer: Texas Instruments Win Source Part Number: 125792-SN74HCT08N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125792-SN74HCT08N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT08N
Logic Gates SN74HCT08N
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Quad 2-Input And, 74Hct08, Dip14; Logic Family / Base Number Texas Instruments - 26AJ9316 - Newark, An Avnet Company
Chicago, IL, United States
Quad 2-Input And, 74Hct08, Dip14; Logic Family / Base Number Texas Instruments
26AJ9316
Quad 2-Input And, 74Hct08, Dip14; Logic Family / Base Number Texas Instruments 26AJ9316
QUAD 2-INPUT AND, 74HCT08, DIP14; Logic Family / Base Number:74HCT08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

QUAD 2-INPUT AND, 74HCT08, DIP14; Logic Family / Base Number:74HCT08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HCT08N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT08N
Gates and Inverters SN74HCT08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT08N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT08N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74HCT08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT08N
Gates and Inverters SN74HCT08N
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT08N SN74HCT08N 705-SN74HCT08N 2297018 296-1606-5-ND 125792-SN74HCT08N SN74HCT08N 26AJ9316 SN74HCT08N SN74HCT08N SN74HCT08N
Product Name SN74HCT08 Quadruple 2-Input Positive-AND Gates 5.5V Logic IC Logic Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HCT08N Logic Gates Quad 2-Input And, 74Hct08, Dip14; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE AND; AND AND NOT; AND; AND Gate AND; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family HCT AND
Features Schmitt Trigger
Propagation Delay 27 ns 22 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers