Texas Instruments SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08D

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT08 Quadruple 2-Input Positive-AND Gates - SN74HCT08D - Texas Instruments
Dallas, TX, United States
SN74HCT08 Quadruple 2-Input Positive-AND Gates
SN74HCT08D
SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08D
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-8383-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8383-5-ND
Gates and Inverters 296-8383-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74HCT08D
5V SOIC Logic IC 705-SN74HCT08D
4-Element 2-IN CMOS AND Gate IC, SOIC, 5V Product overview: SN74HCT08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08D can be used for catalog matching and distributor lookup.

4-Element 2-IN CMOS AND Gate IC, SOIC, 5V Product overview: SN74HCT08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HCT08D - 1254734-SN74HCT08D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT08D
1254734-SN74HCT08D
Logic - Logic - Gates and Inverters - SN74HCT08D 1254734-SN74HCT08D
Manufacturer: Texas Instruments Win Source Part Number: 1254734-SN74HCT08D Packaging: Tube Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74HCT08 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 22ns at 5.5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254734-SN74HCT08D
Packaging: Tube
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74HCT08
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 22ns at 5.5V, 50pF

Buy Now
Ic, Quad 2Input And, Smd, 74Hct08; Logic Family / Base Number Texas Instruments - 28AH5042 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2Input And, Smd, 74Hct08; Logic Family / Base Number Texas Instruments
28AH5042
Ic, Quad 2Input And, Smd, 74Hct08; Logic Family / Base Number Texas Instruments 28AH5042
IC, QUAD 2INPUT AND, SMD, 74HCT08; Logic Family / Base Number:74HCT08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2INPUT AND, SMD, 74HCT08; Logic Family / Base Number:74HCT08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic IC - 17235019 - Radwell International
Willingboro, NJ, United States
Logic IC
17235019
Logic IC 17235019
(PRICE/EACH), IC, QUAD 2INPUT AND, SMD, 74HCT08; LOGIC FAMILY / BASE NUMBER:74HCT08; LOGIC TYPE:AND; OUTPUT CURRENT:4MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), IC, QUAD 2INPUT AND, SMD, 74HCT08; LOGIC FAMILY / BASE NUMBER:74HCT08; LOGIC TYPE:AND; OUTPUT CURRENT:4MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT08D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT08D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74HCT08D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT08D
Logic - Gates and Inverters SN74HCT08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT08D
Logic Gates SN74HCT08D
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Gates and Inverters - SN74HCT08D - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT08D
Gates and Inverters SN74HCT08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HCT08D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT08D
Gates and Inverters SN74HCT08D
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT08D 296-8383-5-ND 705-SN74HCT08D 1254734-SN74HCT08D 28AH5042 17235019 SN74HCT08D SN74HCT08D SN74HCT08D SN74HCT08D SN74HCT08D
Product Name SN74HCT08 Quadruple 2-Input Positive-AND Gates Gates and Inverters 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74HCT08D Ic, Quad 2Input And, Smd, 74Hct08; Logic Family / Base Number Texas Instruments Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND; AND AND AND NOT; AND AND; AND Gate AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family HCT
Features Schmitt Trigger
Propagation Delay 27 ns 22 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1022934-54F10LMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
4 suppliers
Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers