Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 1-INP 14SO
IC INVERTER 6CH 6-INP 14SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCT04ANSRE4TR-ND | SN74HCT04ANSRE4 | SN74HCT04ANSRE4 | SN74HCT04ANSRE4 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 1 | 1 | ||
| Propagation Delay | 16 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |