Texas Instruments SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02PWR

Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT02 Quadruple 2-Input Positive-NOR Gates - SN74HCT02PWR - Texas Instruments
Dallas, TX, United States
SN74HCT02 Quadruple 2-Input Positive-NOR Gates
SN74HCT02PWR
SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02PWR
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-31831-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31831-2-ND
Gates and Inverters 296-31831-2-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-31831-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31831-6-ND
Gates and Inverters 296-31831-6-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-31831-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31831-1-ND
Gates and Inverters 296-31831-1-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT02PWR - 006929-SN74HCT02PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT02PWR
006929-SN74HCT02PWR
Logic - Logic - Gates and Inverters - SN74HCT02PWR 006929-SN74HCT02PWR
Manufacturer: Texas Instruments Win Source Part Number: 006929-SN74HCT02PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006929-SN74HCT02PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Logic IC
705-SN74HCT02PWR
5V TSSOP Logic IC 705-SN74HCT02PWR
4x 2-Input NOR Gates, 5V, 18ns, TSSOP, Logic IC Product overview: SN74HCT02PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02PWR can be used for catalog matching and distributor lookup.

4x 2-Input NOR Gates, 5V, 18ns, TSSOP, Logic IC Product overview: SN74HCT02PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HCT02PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT02PWR
Gates and Inverters SN74HCT02PWR
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT02PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT02PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT02PWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HCT02PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT02PWR
Gates and Inverters SN74HCT02PWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HCT02PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT02PWR
Logic - Gates and Inverters SN74HCT02PWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT02PWR
Logic Gates SN74HCT02PWR
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT02PWR 296-31831-2-ND 006929-SN74HCT02PWR 705-SN74HCT02PWR SN74HCT02PWR SN74HCT02PWR SN74HCT02PWR SN74HCT02PWR SN74HCT02PWR
Product Name SN74HCT02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HCT02PWR 5V TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT
Propagation Delay 22 ns 18 ns 18 ns 18 ns 18 ns
Operating Current 0.0200 mA 4 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers