Texas Instruments SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02PW

Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT02 Quadruple 2-Input Positive-NOR Gates - SN74HCT02PW - Texas Instruments
Dallas, TX, United States
SN74HCT02 Quadruple 2-Input Positive-NOR Gates
SN74HCT02PW
SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02PW
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-26490-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26490-5-ND
Gates and Inverters 296-26490-5-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V 4mA TSSOP Logic IC
705-SN74HCT02PW
5V 4mA TSSOP Logic IC 705-SN74HCT02PW
4x 2-Input NOR Gate IC, 5V, 4mA, 18ns, TSSOP Product overview: SN74HCT02PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02PW can be used for catalog matching and distributor lookup.

4x 2-Input NOR Gate IC, 5V, 4mA, 18ns, TSSOP Product overview: SN74HCT02PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - SN74HCT02PW - 1254728-SN74HCT02PW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74HCT02PW
1254728-SN74HCT02PW
Electronic Wholesale - SN74HCT02PW 1254728-SN74HCT02PW
Manufacturer: Texas Instruments Win Source Part Number: 1254728-SN74HCT02PW Packaging: Tube Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74HCT02 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 18ns at 5.5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254728-SN74HCT02PW
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74HCT02
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 18ns at 5.5V, 50pF

Buy Now
 - SN74HCT02PW - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
IC GATE NOR 4CH 2-INP 14-TSSOP - 815-SN74HCT02PW - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 4CH 2-INP 14-TSSOP
815-SN74HCT02PW
IC GATE NOR 4CH 2-INP 14-TSSOP 815-SN74HCT02PW
IC GATE NOR 4CH 2-INP 14-TSSOP

IC GATE NOR 4CH 2-INP 14-TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT02PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT02PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT02PW
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74HCT02PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT02PW
Logic - Gates and Inverters SN74HCT02PW
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HCT02PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT02PW
Gates and Inverters SN74HCT02PW
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now
Logic, Gate Pos-Nor Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments - 26AJ9315 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Pos-Nor Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments
26AJ9315
Logic, Gate Pos-Nor Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments 26AJ9315
LOGIC, GATE POS-NOR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74HCT02; Logic Type:NOR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE POS-NOR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74HCT02; Logic Type:NOR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT02PW 296-26490-5-ND 705-SN74HCT02PW 1254728-SN74HCT02PW SN74HCT02PW 815-SN74HCT02PW SN74HCT02PW SN74HCT02PW SN74HCT02PW 26AJ9315
Product Name SN74HCT02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters 5V 4mA TSSOP Logic IC Electronic Wholesale - SN74HCT02PW IC GATE NOR 4CH 2-INP 14-TSSOP Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic, Gate Pos-Nor Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments
Gate Type NOR NOR NOR; NOR GATE NOR; NOR Gate OR; NOR NOR NOR NOT; NOR NOR; NOR Gate NOR; NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 5V; 5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V
Logic Family HCT CMOS CMOS; CMOS
Propagation Delay 22 ns 18 ns 18 ns 18 ns 18 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers