Texas Instruments SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02DT

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT02 Quadruple 2-Input Positive-NOR Gates - SN74HCT02DT - Texas Instruments
Dallas, TX, United States
SN74HCT02 Quadruple 2-Input Positive-NOR Gates
SN74HCT02DT
SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02DT
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-28604-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28604-1-ND
Gates and Inverters 296-28604-1-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28604-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28604-2-ND
Gates and Inverters 296-28604-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1176830-SN74HCT02DT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1176830-SN74HCT02DT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1176830-SN74HCT02DT
Win Source Part Number: 1176830-SN74HCT02DT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCT Package: Tape & Reel Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-28604-6,SN74HCT0 2DTG4-ND,2156-SN74HC T02DT,296-28604-2,TE XTISSN74HCT02DT,296- 28604-1,SN74HCT02DTE 4-ND,SN74HCT02DTE4,S N74HCT02DTG4,-SN74HC T02DTE4-NDR,-SN74HCT 02DT-NDR,-296-28604- 1-ND,-SN74HCT02DTG4- NDR,SN74HCT02DT-ND,- SN74HCT02DTG4,-SN74H CT02DTE4 Base Product Number: 74HCT02

Win Source Part Number: 1176830-SN74HCT02DT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCT
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-28604-6,SN74HCT02DTG4-ND,2156-SN74HCT02DT,296-28604-2,TEXTISSN74HCT02DT,296-28604-1,SN74HCT02DTE4-ND,SN74HCT02DTE4,SN74HCT02DTG4,-SN74HCT02DTE4-NDR,-SN74HCT02DT-NDR,-296-28604-1-ND,-SN74HCT02DTG4-NDR,SN74HCT02DT-ND,-SN74HCT02DTG4,-SN74HCT02DTE4
Base Product Number: 74HCT02

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 4mA SOIC Logic IC
705-SN74HCT02DT
Quad 5.5V 4mA SOIC Logic IC 705-SN74HCT02DT
Quad 2-Input NOR Gate IC, 4.5-5.5V, 4mA, 18ns, SOIC Product overview: SN74HCT02DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02DT can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 4.5-5.5V, 4mA, 18ns, SOIC Product overview: SN74HCT02DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HCT02DT - Rochester Electronics
Newburyport, MA, United States
SN74HCT02 Quadruple 2-Input Positive-NOR Gates

SN74HCT02 Quadruple 2-Input Positive-NOR Gates

Supplier's Site Datasheet
Gates and Inverters - SN74HCT02DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT02DT
Gates and Inverters SN74HCT02DT
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74HCT02DT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT02DT
Logic - Gates and Inverters SN74HCT02DT
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT02DT
Logic Gates SN74HCT02DT
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT02DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT02DT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT02DT
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT02DT 296-28604-1-ND 1176830-SN74HCT02DT 705-SN74HCT02DT SN74HCT02DT SN74HCT02DT SN74HCT02DT SN74HCT02DT SN74HCT02DT
Product Name SN74HCT02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5.5V 4mA SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE OR; NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT
Propagation Delay 22 ns 18 ns 18 ns 18 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers