Texas Instruments SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02D

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT02 Quadruple 2-Input Positive-NOR Gates - SN74HCT02D - Texas Instruments
Dallas, TX, United States
SN74HCT02 Quadruple 2-Input Positive-NOR Gates
SN74HCT02D
SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02D
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74HCT02D - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-8379-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8379-5-ND
Gates and Inverters 296-8379-5-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT02D - 1254727-SN74HCT02D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT02D
1254727-SN74HCT02D
Logic - Logic - Gates and Inverters - SN74HCT02D 1254727-SN74HCT02D
Manufacturer: Texas Instruments Win Source Part Number: 1254727-SN74HCT02D Packaging: Tube Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 74HCT02 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 18ns at 5.5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254727-SN74HCT02D
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: 74HCT02
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 18ns at 5.5V, 50pF

Buy Now
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74HCT02D
5.5V SOIC Logic IC 705-SN74HCT02D
4-ch 2-input NOR Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74HCT02D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02D can be used for catalog matching and distributor lookup.

4-ch 2-input NOR Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74HCT02D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 17099380 - Radwell International
Willingboro, NJ, United States
Logic IC
17099380
Logic IC 17099380
IC, DECODER/DEMULTIPLEXE R, 1 X 3:8, SINGLE SUPPLY, SMD, 16-SOIC. FREE 2 YEAR RADWELL WARRANTY

IC, DECODER/DEMULTIPLEXER, 1 X 3:8, SINGLE SUPPLY, SMD, 16-SOIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HCT02D
Logic Gates SN74HCT02D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT02D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT02D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Ic, Quad 2Input Nor, Smd, 74Hct02; Logic Family / Base Number Texas Instruments - 26AJ9313 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2Input Nor, Smd, 74Hct02; Logic Family / Base Number Texas Instruments
26AJ9313
Ic, Quad 2Input Nor, Smd, 74Hct02; Logic Family / Base Number Texas Instruments 26AJ9313
IC, QUAD 2INPUT NOR, SMD, 74HCT02; Logic Family / Base Number:74HCT02; Logic Type:NOR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2INPUT NOR, SMD, 74HCT02; Logic Family / Base Number:74HCT02; Logic Type:NOR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HCT02D - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT02D
Gates and Inverters SN74HCT02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HCT02D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT02D
Logic - Gates and Inverters SN74HCT02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HCT02D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT02D
Gates and Inverters SN74HCT02D
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT02D SN74HCT02D 296-8379-5-ND 1254727-SN74HCT02D 705-SN74HCT02D 17099380 SN74HCT02D SN74HCT02D 26AJ9313 SN74HCT02D SN74HCT02D SN74HCT02D
Product Name SN74HCT02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HCT02D 5.5V SOIC Logic IC Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Quad 2Input Nor, Smd, 74Hct02; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOR OR; NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR; NOR NOR; NOR Gate NOT; NOR NOR; NOR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family HCT CMOS
Propagation Delay 22 ns 18 ns 18 ns 18 ns 18 ns
Operating Current 0.0200 mA 4 mA 4 mA 0.0020 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers