Texas Instruments SN74HCT02A Quadruple 2-Input Positive-NOR Gates SN74HCT02APWR

Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT02A Quadruple 2-Input Positive-NOR Gates - SN74HCT02APWR - Texas Instruments
Dallas, TX, United States
SN74HCT02A Quadruple 2-Input Positive-NOR Gates
SN74HCT02APWR
SN74HCT02A Quadruple 2-Input Positive-NOR Gates SN74HCT02APWR
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
IC GATE NOR 4CH 2-INP 14TSSOP Product overview: SN74HCT02APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02APWR can be used for catalog matching and distributor lookup.

IC GATE NOR 4CH 2-INP 14TSSOP Product overview: SN74HCT02APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02APWR can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - 296-SN74HCT02APWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCT02APWRDKR-ND
Gates and Inverters 296-SN74HCT02APWRDKR-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HCT02APWRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCT02APWRCT-ND
Gates and Inverters 296-SN74HCT02APWRCT-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HCT02APWRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCT02APWRTR-ND
Gates and Inverters 296-SN74HCT02APWRTR-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT02APWR - 795029-SN74HCT02APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT02APWR
795029-SN74HCT02APWR
Logic - Logic - Gates and Inverters - SN74HCT02APWR 795029-SN74HCT02APWR
Manufacturer: Texas Instruments Win Source Part Number: 795029-SN74HCT02APWR Series: 74HCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 15ns @ 5.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74HCT02 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HCT02PW-Q100; 74HCT02PW-Q100,118; M74HCT02TTR; 74HCT02PW,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795029-SN74HCT02APWR
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 15ns @ 5.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74HCT02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT02PW-Q100; 74HCT02PW-Q100,118; M74HCT02TTR; 74HCT02PW,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
 - SN74HCT02APWR - Rochester Electronics
Newburyport, MA, United States
SN74HCT02 Quadruple 2-Input Positive-NOR Gates

SN74HCT02 Quadruple 2-Input Positive-NOR Gates

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT02APWR
Logic Gates SN74HCT02APWR
Logic Gates Quadruple 2-Input Pos-NOR Gates

Logic Gates Quadruple 2-Input Pos-NOR Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCT02APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT02APWR
Logic - Gates and Inverters SN74HCT02APWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HCT02APWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT02APWR
Gates and Inverters SN74HCT02APWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HCT02APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT02APWR
Gates and Inverters SN74HCT02APWR
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT02APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT02APWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT02APWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT02APWR 705-SN74HCT02APWR 296-SN74HCT02APWRDKR-ND 795029-SN74HCT02APWR SN74HCT02APWR SN74HCT02APWR SN74HCT02APWR SN74HCT02APWR SN74HCT02APWR SN74HCT02APWR
Product Name SN74HCT02A Quadruple 2-Input Positive-NOR Gates Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HCT02APWR Logic Gates Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR NOT; NOR; NOR Gate OR; NOR NOT; NOR NOR; NOR Gate NOR; NOR Gate NOR
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 15 ns 15 ns 15 ns 15 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers