Texas Instruments SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00PWT

Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT00 Quadruple 2-Input Positive-NAND Gates - SN74HCT00PWT - Texas Instruments
Dallas, TX, United States
SN74HCT00 Quadruple 2-Input Positive-NAND Gates
SN74HCT00PWT
SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00PWT
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 4mA TSSOP Logic IC
705-SN74HCT00PWT
Quad 5.5V 4mA TSSOP Logic IC 705-SN74HCT00PWT
Quad 2-Input NAND Gate IC, 4.5-5.5V, 18ns, 4mA, TSSOP Product overview: SN74HCT00PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 4mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 4mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00PWT can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 4.5-5.5V, 18ns, 4mA, TSSOP Product overview: SN74HCT00PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 4mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 4mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HCT00PWT - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input Positive-NAND Gates

Quad 2-Input Positive-NAND Gates

Supplier's Site Datasheet
Gates and Inverters - SN74HCT00PWT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HCT00PWT-ND
Gates and Inverters SN74HCT00PWT-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257813-SN74HCT00PWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257813-SN74HCT00PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257813-SN74HCT00PWT
Win Source Part Number: 1257813-SN74HCT00PWT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCT Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HCT00PWTE4,SN74H CT00PWTE4,TEXTISSN74 HCT00PWT,SN74HCT00PW TG4,2156-SN74HCT00PW T-TITR,SN74HCT00PWTG 4 Base Product Number: 74HCT00 Product Status: Obsolete

Win Source Part Number: 1257813-SN74HCT00PWT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCT
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HCT00PWTE4,SN74HCT00PWTE4,TEXTISSN74HCT00PWT,SN74HCT00PWTG4,2156-SN74HCT00PWT-TITR,SN74HCT00PWTG4
Base Product Number: 74HCT00
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - SN74HCT00PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT00PWT
Gates and Inverters SN74HCT00PWT
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT00PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT00PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT00PWT
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74HCT00PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT00PWT
Logic - Gates and Inverters SN74HCT00PWT
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT00PWT 705-SN74HCT00PWT SN74HCT00PWT SN74HCT00PWT-ND 1257813-SN74HCT00PWT SN74HCT00PWT SN74HCT00PWT SN74HCT00PWT
Product Name SN74HCT00 Quadruple 2-Input Positive-NAND Gates Quad 5.5V 4mA TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT
Propagation Delay 22 ns 18 ns 18 ns 18 ns
Operating Current 0.0029 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details