Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Logic Gates Quadruple 2-Input Positive-NAND gates
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74HCT00PWRG4 | SN74HCT00PWRG4 |
| Product Name | SN74HCT00 Quadruple 2-Input Positive-NAND Gates | Logic Gates |
| Gate Type | NAND | |
| Supply Voltage | 5V; 5 | |
| Logic Family | HCT | |
| Propagation Delay | 22 ns |